Buck Switching Regulator IC Positive Fixed 1V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1V 1 Output 500mA 6-UFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 213403-TPS62239DRYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS62239
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1V
Minimum Input Voltage: 2.05V
Alternative Parts (Cross-Reference): ADP2102YCPZ-0.8; ADP2102YCPZ-1.2-R7; ADP2109ACBZ-1.0-R7;
Introduction Date: October 01, 2009
Country of Origin: Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1V 1 Output 500mA 6-UFDFN
IC REG BUCK 1V 500MA 6SON
IC REG BUCK 1V 500MA 6SON
IC REG BUCK 1V 500MA 6SON
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50587-2-ND | 213403-TPS62239DRYR | TPS62239DRYR | TPS62239DRYR | TPS62239DRYR | TPS62239DRYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62239DRYR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-UFDFN | Other; 6-SON (1.45x1) | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 volts | 1 volts | 1 to ? volts | 1 volts | 1 volts |