Texas Instruments TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62261DRVRG4

Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62261 is a 2.25-MHz synchronous step-down DC/DC converter with a fixed 1.8-V output voltage and up to 600-mA output current, designed for battery-powered applications such as mobile phones. It operates from a 2-V to 6-V input voltage range and features power save mode for high efficiency at light loads. The device is available in a 6-pin 2-mm × 2-mm × 0.8-mm WSON package and supports operation over a free air temperature range of -40°C to 85°C. The TPS62261DRVRG4 variant uses a lead-free finish and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TPS62261 is a 2.25-MHz synchronous step-down DC/DC converter with a fixed 1.8-V output voltage and up to 600-mA output current, designed for battery-powered applications such as mobile phones. It operates from a 2-V to 6-V input voltage range and features power save mode for high efficiency at light loads. The device is available in a 6-pin 2-mm × 2-mm × 0.8-mm WSON package and supports operation over a free air temperature range of -40°C to 85°C. The TPS62261DRVRG4 variant uses a lead-free finish and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62261DRVRG4 - Texas Instruments
Dallas, TX, United States
TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62261DRVRG4
TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62261DRVRG4
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS62261DRVRG4 - 1101017-TPS62261DRVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS62261DRVRG4
1101017-TPS62261DRVRG4
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS62261DRVRG4 1101017-TPS62261DRVRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101017-TPS62261DRVR G4 Packaging: Tape & Reel (TR) Output Type: Fixed Operating Supply Voltage: 6 V Weight: 9.695537 mg Number of Pins: 6 Number of Outputs: 1 Quiescent Current: 15 µA Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600 mA Output Voltage: 1.8 V Categories: PMIC - Voltage Regulators - Linear+Switching Max Input Voltage: 6 V Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2.25 MHz Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 600 mA Min Input Voltage: 2 V Max Output Voltage: 1.8 V Min Output Voltage: 1.8 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101017-TPS62261DRVRG4
Packaging: Tape & Reel (TR)
Output Type: Fixed
Operating Supply Voltage: 6 V
Weight: 9.695537 mg
Number of Pins: 6
Number of Outputs: 1
Quiescent Current: 15 µA
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600 mA
Output Voltage: 1.8 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Max Input Voltage: 6 V
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 2.25 MHz
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 600 mA
Min Input Voltage: 2 V
Max Output Voltage: 1.8 V
Min Output Voltage: 1.8 V

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number TPS62261DRVRG4 1101017-TPS62261DRVRG4
Product Name TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS62261DRVRG4
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SON
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs
Output Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201VEA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
3 suppliers
Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details