Processor Core Supply with I2C Compatible Interface and Remote Sense. 0.77 to 1.4 Vout 16-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272916-TPS62360YZHT
Series: DCS-Control
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-UFBGA, DSBGA
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2.5A
Family Name: TPS62360
Output Voltage: 0.77V (1V, 1.1V, 1.4V)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DSBGA (2x2)
Output Voltage MAX: 1.4V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): BD9S300MUF-CE2; BD9A600MUV-E2; BD9A301MUV-LBE2;
Introduction Date: May 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Processor Core Supply with I2C Compatible Interface and Remote Sense. 0.77 to 1.4 Vout 16-DSBGA -40 to 85 Product overview: TPS62360YZHT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62360YZHT can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 3A, 2500kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.77V (1V, 1.1V, 1.4V) 1 Output 2.5A 16-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.77V (1V, 1.1V, 1.4V) 1 Output 2.5A 16-UFBGA, DSBGA
IC REG BUCK ADJ 2.5A 16DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.77V (1V, 1.1V, 1.4V) 1 Output 2.5A 16-UFBGA, DSBGA
IC REG BCK ADJ/PROG 2.5A 16DSBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62360YZHT | 1272916-TPS62360YZHT | 739-TPS62360YZHT | TPS62360YZHT | 296-TPS62360YZHTTR-ND | TPS62360YZHT | TPS62360YZHT | TPS62360YZHT |
| Product Name | TPS62360 Processor Core Supply with I2C Compatible Interface and Remote Sense. 0.77 to 1.4 Vout | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62360YZHT | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; DSBGA | Other; 16-UFBGA, DSBGA | Other; DSBGA16 | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.7700 to 1.4 volts | 0.7700 to 1.4 volts | 1.4 volts | 0.7700 to 1.4 volts | 0.7700 volts | 0.7700 to 1.4 volts |