Texas Instruments TPS62250 2.25MHz, 1A Peak Current Limited Step-Down Converter TPS62250DRVT

Description
2.25MHz, 1A Peak Current Limited Step-Down Converter 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz, 1A Peak Current Limited Step-Down Converter 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62250 2.25MHz, 1A Peak Current Limited Step-Down Converter - TPS62250DRVT - Texas Instruments
Dallas, TX, United States
TPS62250 2.25MHz, 1A Peak Current Limited Step-Down Converter
TPS62250DRVT
TPS62250 2.25MHz, 1A Peak Current Limited Step-Down Converter TPS62250DRVT
2.25MHz, 1A Peak Current Limited Step-Down Converter 6-SON -40 to 85

2.25MHz, 1A Peak Current Limited Step-Down Converter 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62250DRVT - 034383-TPS62250DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62250DRVT
034383-TPS62250DRVT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62250DRVT 034383-TPS62250DRVT
Manufacturer: Texas Instruments Win Source Part Number: 034383-TPS62250DRVT Packaging: Reel - TR Applications: Converter, USB Mounting: SMD (SMT) Voltage - Input: 2 V to 6 V Number of Outputs: 1 Output Voltage: 0.6 V to 6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SON (2x2) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034383-TPS62250DRVT
Packaging: Reel - TR
Applications: Converter, USB
Mounting: SMD (SMT)
Voltage - Input: 2 V to 6 V
Number of Outputs: 1
Output Voltage: 0.6 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Regulators - TPS62250DRVT - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS62250DRVT
Special Purpose Regulators TPS62250DRVT
TPS62250 - 2.25MHZ, 1A PEAK CURR

TPS62250 - 2.25MHZ, 1A PEAK CURR

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS62250DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS62250DRVT
PMIC - Voltage Regulators - Special Purpose TPS62250DRVT
IC REG CONV USB 1OUT 1A 6SON

IC REG CONV USB 1OUT 1A 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS62250DRVT 034383-TPS62250DRVT TPS62250DRVT TPS62250DRVT
Product Name TPS62250 2.25MHz, 1A Peak Current Limited Step-Down Converter PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62250DRVT Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SON Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs
Output Voltage 0.6000 to 6 volts 0.6000 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24773RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24232HARGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -5 to 125 C (23 to 257 F)
View Details
Battery Management - BQ25713RSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details