Texas Instruments TPS62125 3V-17V, 300mA Buck Converter With Adjustable Enable Threshold And Hysteresis TPS62125DSGT

Description
3V-17V, 300mA Buck Converter With Adjustable Enable Threshold And Hysteresis 8-WSON -40 to 85
Request a Quote Datasheet
Description
3V-17V, 300mA Buck Converter With Adjustable Enable Threshold And Hysteresis 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62125 3V-17V, 300mA Buck Converter With Adjustable Enable Threshold And Hysteresis - TPS62125DSGT - Texas Instruments
Dallas, TX, United States
TPS62125 3V-17V, 300mA Buck Converter With Adjustable Enable Threshold And Hysteresis
TPS62125DSGT
TPS62125 3V-17V, 300mA Buck Converter With Adjustable Enable Threshold And Hysteresis TPS62125DSGT
3V-17V, 300mA Buck Converter With Adjustable Enable Threshold And Hysteresis 8-WSON -40 to 85

3V-17V, 300mA Buck Converter With Adjustable Enable Threshold And Hysteresis 8-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62125DSGT - 055712-TPS62125DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62125DSGT
055712-TPS62125DSGT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62125DSGT 055712-TPS62125DSGT
Manufacturer: Texas Instruments Win Source Part Number: 055712-TPS62125DSGT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (2x2) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 10V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): TPS62125DSGR; MAX77596ETBC+T; MAX77596ETBC+; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055712-TPS62125DSGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 10V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): TPS62125DSGR; MAX77596ETBC+T; MAX77596ETBC+;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switching Regulators - 8123704P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8123704P
Switching Regulators 8123704P
Texas Instruments TPS62125DSGT

Texas Instruments TPS62125DSGT

Supplier's Site
Switching Regulators - 8123704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8123704
Switching Regulators 8123704
Texas Instruments TPS62125DSGT

Texas Instruments TPS62125DSGT

Supplier's Site
Switching Regulators - 1627964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1627964
Switching Regulators 1627964
Texas Instruments TPS62125DSGT

Texas Instruments TPS62125DSGT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-30461-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30461-1-ND
Voltage Regulators - DC DC Switching Regulators 296-30461-1-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30461-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30461-6-ND
Voltage Regulators - DC DC Switching Regulators 296-30461-6-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30461-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30461-2-ND
Voltage Regulators - DC DC Switching Regulators 296-30461-2-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62125DSGT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62125DSGT
Voltage Regulators - DC DC Switching Regulators TPS62125DSGT
IC REG BUCK ADJ 300MA 8WSON

IC REG BUCK ADJ 300MA 8WSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62125DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62125DSGT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62125DSGT
IC REG BUCK ADJ 300MA 8WSON

IC REG BUCK ADJ 300MA 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62125DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62125DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62125DSGT
IC REG BUCK ADJ 300MA 8WSON

IC REG BUCK ADJ 300MA 8WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62125DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62125DSGT
Voltage Regulators - DC DC Switching Regulators TPS62125DSGT
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-WFDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62125DSGT 055712-TPS62125DSGT 8123704P 8123704 296-30461-1-ND TPS62125DSGT TPS62125DSGT TPS62125DSGT TPS62125DSGT
Product Name TPS62125 3V-17V, 300mA Buck Converter With Adjustable Enable Threshold And Hysteresis PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62125DSGT Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; WSON Other; 8-WSON (2x2) Other; Wson Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Adjustable UVLO,Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 to 10 volts 1.2 volts 1.2 to 10 volts 1.2 volts 1.2 volts 1.2 to 10 volts
Unlock Full Specs
to access all available technical data