Texas Instruments TPS62290 2.25MHz 1A Step-Down Converter in 2x2mm SON Package TPS62290DRVT

Description
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62290 2.25MHz 1A Step-Down Converter in 2x2mm SON Package - TPS62290DRVT - Texas Instruments
Dallas, TX, United States
TPS62290 2.25MHz 1A Step-Down Converter in 2x2mm SON Package
TPS62290DRVT
TPS62290 2.25MHz 1A Step-Down Converter in 2x2mm SON Package TPS62290DRVT
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85

2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62290DRVT - 034389-TPS62290DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62290DRVT
034389-TPS62290DRVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62290DRVT 034389-TPS62290DRVT
Manufacturer: Texas Instruments Win Source Part Number: 034389-TPS62290DRVT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Family Name: TPS62290 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6V Minimum Input Voltage: 2.3V Alternative Parts (Cross-Reference): LTC3568EDD#TR; MP2105DK-Z; LTC3404IMS8; LTC3404IMS8#TR; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034389-TPS62290DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: TPS62290
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.3V
Alternative Parts (Cross-Reference): LTC3568EDD#TR; MP2105DK-Z; LTC3404IMS8; LTC3404IMS8#TR;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22473-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22473-2-ND
Voltage Regulators - DC DC Switching Regulators 296-22473-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22473-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22473-6-ND
Voltage Regulators - DC DC Switching Regulators 296-22473-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22473-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22473-1-ND
Voltage Regulators - DC DC Switching Regulators 296-22473-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Switching Regulators - 6617027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
6617027P
Switching Regulators 6617027P
Texas Instruments TPS62290DRVT

Texas Instruments TPS62290DRVT

Supplier's Site
Switching Regulators - 6617027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
6617027
Switching Regulators 6617027
Texas Instruments TPS62290DRVT

Texas Instruments TPS62290DRVT

Supplier's Site
Switching Regulators - 9223555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9223555
Switching Regulators 9223555
Texas Instruments TPS62290DRVT

Texas Instruments TPS62290DRVT

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62290DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62290DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62290DRVT
IC REG BUCK ADJ 1A 6WSON

IC REG BUCK ADJ 1A 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62290DRVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62290DRVT
Voltage Regulators - DC DC Switching Regulators TPS62290DRVT
IC REG BUCK ADJUSTABLE 1A 6SON

IC REG BUCK ADJUSTABLE 1A 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62290DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62290DRVT
Voltage Regulators - DC DC Switching Regulators TPS62290DRVT
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62290DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62290DRVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62290DRVT
IC REG BUCK ADJUSTABLE 1A 6SON

IC REG BUCK ADJUSTABLE 1A 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62290DRVT 034389-TPS62290DRVT 296-22473-2-ND 6617027P 6617027 TPS62290DRVT TPS62290DRVT TPS62290DRVT TPS62290DRVT
Product Name TPS62290 2.25MHz 1A Step-Down Converter in 2x2mm SON Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62290DRVT Voltage Regulators - DC DC Switching Regulators Switching Regulators Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck Buck Buck; Boost Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SON Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; Son Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 6 volts 0.6000 volts 0.6000 to 6 volts 0.6000 volts 0.6000 volts 0.6000 to 6 volts
Unlock Full Specs
to access all available technical data