Win Source Part Number: 984852-TPS622312DRYR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 500mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.05V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2V
Synchronous Rectifier: Yes
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS622312
Buck Switching Regulator IC Positive Fixed 2V 1 Output 500mA 6-UFDFN
IC REG BUCK 2V 500MA 6SON
IC REG BUCK 2V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 2V 1 Output 500mA 6-UFDFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 984852-TPS622312DRYR | TPS622312DRYR-ND | TPS622312DRYR | TPS622312DRYR | TPS622312DRYR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 3000 kHz | 3000 kHz | 3000 kHz | 3000 kHz | 3000 kHz |