Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS62244QDDCRQ1

Description
Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-52022-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52022-2-ND
Voltage Regulators - DC DC Switching Regulators 296-52022-2-ND
Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-52022-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52022-1-ND
Voltage Regulators - DC DC Switching Regulators 296-52022-1-ND
Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62244QDDCRQ1 - 900877-TPS62244QDDCRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62244QDDCRQ1
900877-TPS62244QDDCRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62244QDDCRQ1 900877-TPS62244QDDCRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900877-TPS62244QDDCR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: TPS62244 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-THIN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52022-1, 296-52022-2, TPS62244QDDCRQ1-ND, 296-52022-6

Manufacturer: Texas Instruments
Win Source Part Number: 900877-TPS62244QDDCRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62244
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52022-1, 296-52022-2, TPS62244QDDCRQ1-ND, 296-52022-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62244QDDCRQ1
Switching Voltage Regulators TPS62244QDDCRQ1
Switching Voltage Regulators 2.25-MHz 300-mA Step-Down Converter in TSOT23 Package 5-SOT-23-THIN -40 to 125

Switching Voltage Regulators 2.25-MHz 300-mA Step-Down Converter in TSOT23 Package 5-SOT-23-THIN -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62244QDDCRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62244QDDCRQ1
Voltage Regulators - DC DC Switching Regulators TPS62244QDDCRQ1
Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62244QDDCRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62244QDDCRQ1
Voltage Regulators - DC DC Switching Regulators TPS62244QDDCRQ1
IC REG BUCK 1.25V 300MA SOT23-5

IC REG BUCK 1.25V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62244QDDCRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62244QDDCRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62244QDDCRQ1
IC REG BUCK 1.25V 300MA SOT23-5

IC REG BUCK 1.25V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62244QDDCRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62244QDDCRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62244QDDCRQ1
IC REG BUCK 1.25V 300MA SOT23-5

IC REG BUCK 1.25V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-52022-2-ND 900877-TPS62244QDDCRQ1 TPS62244QDDCRQ1 TPS62244QDDCRQ1 TPS62244QDDCRQ1 TPS62244QDDCRQ1 TPS62244QDDCRQ1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62244QDDCRQ1 Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-THIN SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Synchronous Rectification
Output Voltage 1.25 volts 1.25 to ? volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8447SLJTR-T - 007738-A8447SLJTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC-EP
View Details
6 suppliers
Switching Regulators - 1908244P - RS Components, Ltd.
Specs
IOUT 0.1250 amps
Efficiency 82 %
View Details