2.25MHz 600mA/1000mA Dual Step Down Converter In Small 3x3mm QFN Package 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112413-TPS62421DRCT
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Programmable (Fixed)
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 600mA, 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V (1.8V)
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): TPS62421DRCR; MAX1970;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Programmable (Fixed) 1.2V, 1.8V (1.8V) 2 Output 600mA, 1A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable (Fixed) 1.2V, 1.8V (1.8V) 2 Output 600mA, 1A 10-VFDFN Exposed Pad
IC REG BUCK PROG DL 10VSON
IC REG BUCK PROG/1.8V DL 10SON
Buck Switching Regulator IC Positive Programmable (Fixed) 1.2V, 1.8V (1.8V) 2 Output 600mA, 1A 10-VFDFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62421DRCT | 1112413-TPS62421DRCT | 296-TPS62421DRCT-ND | TPS62421DRCT | TPS62421DRCT | TPS62421DRCT |
| Product Name | TPS62421 2.25MHz 600mA/1000mA Dual Step Down Converter In Small 3x3mm QFN Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62421DRCT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Programmable (Fixed) | Fixed | Fixed; Programmable (Fixed) | ||
| Package Type | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.2 to 1.8 volts | 1.2 to 1.8 volts | 1.2 to 1.8 volts | 1.2 volts | 1.2 to ? volts |