3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 QFN Package 7-VSON -40 to 85
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 7-VFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 798050-TPS62087RLTT
Series: DCS-Control
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 7-VFDFN
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS62087
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 7-VQFN (2x2)
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): ADP2118ACPZ-1.5-R7; ADP2107ACPZ-1.5 ; ADP2107ACPZ-1.2-R7; ADP2106ACPZ-3.3 ;
Introduction Date: October 30, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC REG BUCK 1.8V 3A 7VSON
Switching Voltage Regulators 3A SD Cnvtr w/ DCS-Control
IC REG BUCK 1.8V 3A 7VQFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 7-VFDFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62087RLTT | 296-TPS62087RLTTDKR-ND | 798050-TPS62087RLTT | TPS62087RLTT | TPS62087RLTT | TPS62087RLTT | TPS62087RLTT |
| Product Name | TPS62087 3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 QFN Package | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62087RLTT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; 7-VFDFN | Other; 7-VFDFN | Other; 7-VFDFN | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |