1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling 12-DSBGA -40 to 85
Buck Switching Regulator IC Positive Adjustable (Programmable) 1.5V (1.8V) 1 Output 1A 12-UFBGA, DSBGA
Switching Regulator, Voltage-mode, 1A, 3350kHz Switching Freq-Max
IC REG BUCK ADJ/PROG 1A 12DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 1.5V (1.8V) 1 Output 1A 12-UFBGA, DSBGA
IC REG BUCK ADJ 1A 12DSBGA
IC REG BUCK ADJ/PROG 1A 12DSBGA
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62356YZGR | 296-22982-2-ND | TPS62356YZGR | TPS62356YZGR | TPS62356YZGR | TPS62356YZGR | TPS62356YZGR |
| Product Name | TPS62356 1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable (Programmable) | |||
| Package Type | Other; DSBGA | Other; 12-UFBGA, DSBGA | Other; DSBGA12 | Other; 12-UFBGA, DSBGA | Other; 12-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Frequency Synchronization,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.5 to 1.98 volts | 1.5 to 1.98 volts | 1.5 to 1.98 volts | 1.5 volts | 1.5 volts |