Automotive Catalog 3 MHz Ultra Small Step Down Converter in 1x1.5 SON Package 6-SON -40 to 105
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 900875-TPS62231TDRYR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62231
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS62231TDRYRQ1-ND, -TPS62231TDRYRQ1-NDR
IC REG BUCK 1.8V 500MA 6SON
IC REG BUCK 1.8V 500MA 6SON
IC REG BUCK 1.8V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62231TDRYRQ1 | 296-36822-6-ND | 900875-TPS62231TDRYRQ1 | TPS62231TDRYRQ1 | TPS62231TDRYRQ1 | TPS62231TDRYRQ1 | TPS62231TDRYRQ1 |
| Product Name | TPS62231-Q1 Automotive Catalog 3 MHz Ultra Small Step Down Converter in 1x1.5 SON Package | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62231TDRYRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SON | Other; 6-UFDFN | Other; 6-SON (1.45x1) | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |