Texas Instruments TPS62301 1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale TPS62301YZDT

Description
1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62301 1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale - TPS62301YZDT - Texas Instruments
Dallas, TX, United States
TPS62301 1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale
TPS62301YZDT
TPS62301 1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale TPS62301YZDT
1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 8-DSBGA -40 to 85

1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 8-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62301YZDT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62301YZDT-ND
Voltage Regulators - DC DC Switching Regulators TPS62301YZDT-ND
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA

Buy Now Datasheet
 - TPS62301YZDT - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS

Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62301YZDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62301YZDT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62301YZDT
IC REG BUCK 1.5V 500MA 8DSBGA

IC REG BUCK 1.5V 500MA 8DSBGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62301YZDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62301YZDT
Voltage Regulators - DC DC Switching Regulators TPS62301YZDT
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62301YZDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62301YZDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62301YZDT
IC REG BUCK 1.5V 500MA 8DSBGA

IC REG BUCK 1.5V 500MA 8DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62301YZDT TPS62301YZDT-ND TPS62301YZDT TPS62301YZDT TPS62301YZDT TPS62301YZDT
Product Name TPS62301 1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,VSON Other; 8-UFBGA, DSBGA Other; BGA8 Other; 8-UFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification Synchronous Rectification
Output Voltage 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20124QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
2 suppliers
DC DC Switching Controllers - 5962-8768102XA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962R1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
2 suppliers
LM22678-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
7 suppliers