Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS62235DRYT

Description
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-25628-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-25628-1-ND
Voltage Regulators - DC DC Switching Regulators 296-25628-1-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-25628-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-25628-2-ND
Voltage Regulators - DC DC Switching Regulators 296-25628-2-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-25628-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-25628-6-ND
Voltage Regulators - DC DC Switching Regulators 296-25628-6-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62235DRYT - 1112378-TPS62235DRYT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62235DRYT
1112378-TPS62235DRYT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62235DRYT 1112378-TPS62235DRYT
Manufacturer: Texas Instruments Win Source Part Number: 1112378-TPS62235DRYT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-SON (1.45x1) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Minimum Input Voltage: 2.05V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112378-TPS62235DRYT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.05V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62235DRYT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62235DRYT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62235DRYT
IC REG BUCK 1.2V 500MA 6SON

IC REG BUCK 1.2V 500MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62235DRYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62235DRYT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62235DRYT
IC REG BUCK 1.2V 500MA 6SON

IC REG BUCK 1.2V 500MA 6SON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62235DRYT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62235DRYT
Voltage Regulators - DC DC Switching Regulators TPS62235DRYT
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-25628-1-ND 1112378-TPS62235DRYT TPS62235DRYT TPS62235DRYT TPS62235DRYT
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62235DRYT PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 6-UFDFN Other; 6-SON (1.45x1) Other; 6-UFDFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts
Unlock Full Specs
to access all available technical data