The TPS62303DRCRG4 is a 500-mA, 3-MHz synchronous step-down dc-dc converter in a 10-pin VSON (3 mm × 3 mm) package, designed for battery-powered portable applications. It delivers a fixed output voltage of 1.8 V with up to 93% efficiency, operates from an input voltage range of 2.7 V to 6 V, and maintains ≤86 µA quiescent current. The device supports 100% duty cycle for low dropout, operates within a junction temperature range up to 150°C, and is rated for a commercial operating temperature range of -40°C to 85°C. It features power-save mode for light-load efficiency and can be synchronized to an external clock signal.
1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055728-TPS62303DRCRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62303DRCRG4 | 055728-TPS62303DRCRG4 |
| Product Name | TPS62303 1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62303DRCRG4 |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; DSBGA,VSON | Other; 10-VSON (3x3) |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.8 volts | 1.8 volts |