Texas Instruments TPS62122 15V, 75mA, 96% efficiency Step-Down Converter TPS62122DRVR

Description
15V, 75mA, 96% efficiency Step-Down Converter 6-SON -40 to 85
Request a Quote
Description
15V, 75mA, 96% efficiency Step-Down Converter 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62122 is a synchronous step-down DC-DC converter designed for low-power applications, providing up to 75 mA output current with efficiency up to 96%. It operates from an input voltage range of 2 V to 15 V and supports adjustable output voltages from 1.2 V to 5.5 V. The device features a power save mode with 11-µA quiescent current, operates at up to 800 kHz switch frequency, and includes 100% duty cycle for lowest dropout. It is packaged in a 6-pin 2 mm × 2 mm WSON (DRV) package with an exposed thermal pad that must be connected to GND. The operating free air temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPS62122 is a synchronous step-down DC-DC converter designed for low-power applications, providing up to 75 mA output current with efficiency up to 96%. It operates from an input voltage range of 2 V to 15 V and supports adjustable output voltages from 1.2 V to 5.5 V. The device features a power save mode with 11-µA quiescent current, operates at up to 800 kHz switch frequency, and includes 100% duty cycle for lowest dropout. It is packaged in a 6-pin 2 mm × 2 mm WSON (DRV) package with an exposed thermal pad that must be connected to GND. The operating free air temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TPS62122 15V, 75mA, 96% efficiency Step-Down Converter - TPS62122DRVR - Texas Instruments
Dallas, TX, United States
TPS62122 15V, 75mA, 96% efficiency Step-Down Converter
TPS62122DRVR
TPS62122 15V, 75mA, 96% efficiency Step-Down Converter TPS62122DRVR
15V, 75mA, 96% efficiency Step-Down Converter 6-SON -40 to 85

15V, 75mA, 96% efficiency Step-Down Converter 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62122DRVR - 034350-TPS62122DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62122DRVR
034350-TPS62122DRVR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62122DRVR 034350-TPS62122DRVR
Manufacturer: Texas Instruments Win Source Part Number: 034350-TPS62122DRVR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: Up to 800kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 75mA Family Name: TPS62122 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2V Alternative Parts (Cross-Reference): STPRDC01TR; PSA60TR; TPS62122DRVT; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034350-TPS62122DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Up to 800kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 75mA
Family Name: TPS62122
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2V
Alternative Parts (Cross-Reference): STPRDC01TR; PSA60TR; TPS62122DRVT;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27695-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27695-1-ND
Voltage Regulators - DC DC Switching Regulators 296-27695-1-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27695-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27695-2-ND
Voltage Regulators - DC DC Switching Regulators 296-27695-2-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27695-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27695-6-ND
Voltage Regulators - DC DC Switching Regulators 296-27695-6-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62122DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62122DRVR
Voltage Regulators - DC DC Switching Regulators TPS62122DRVR
IC REG BUCK ADJUSTABLE 75MA 6SON

IC REG BUCK ADJUSTABLE 75MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62122DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62122DRVR
Voltage Regulators - DC DC Switching Regulators TPS62122DRVR
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62122DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62122DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62122DRVR
IC REG BUCK ADJ 75MA 6WSON

IC REG BUCK ADJ 75MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62122DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62122DRVR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62122DRVR
IC REG BUCK ADJUSTABLE 75MA 6SON

IC REG BUCK ADJUSTABLE 75MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62122DRVR 034350-TPS62122DRVR 296-27695-1-ND TPS62122DRVR TPS62122DRVR TPS62122DRVR TPS62122DRVR
Product Name TPS62122 15V, 75mA, 96% efficiency Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62122DRVR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck; Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SON Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 to 5.5 volts 1.2 volts 1.2 to 5.5 volts 1.2 volts 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data