Manufacturer: Texas Instruments
Win Source Part Number: 845603-TPS62184YZFR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS62184
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52019-1, 296-52019-2, TPS62184YZFR-ND, 296-52019-6
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA
Switching Voltage Regulators 17-V 6A 2-Phase
IC REG BUCK ADJ 6A 24DSBGA
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA
IC REG BUCK ADJ 6A 24DSBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 845603-TPS62184YZFR | 296-52019-1-ND | TPS62184YZFR | TPS62184YZFR | TPS62184YZFR | TPS62184YZFR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62184YZFR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 24-UFBGA, DSBGA | Other; 24-UFBGA, DSBGA | |||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.9000 to 3.5 volts | 0.9000 volts | 0.9000 to 3.5 volts |