Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 1272895-TPS62235DRYR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-UFDFN
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS62235
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (1.45x1)
Input Voltage MIN: 2.05V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): ADP2109ACBZ-1.2-R7; ADP2109ACBZ-1.0-R7; ADP2102YCPZ-1.25R7;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REG BUCK 1.2V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN
IC REG BUCK 1.2V 500MA 6SON
IC REG BUCK 1.2V 500MA 6SON
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50121-2-ND | 1272895-TPS62235DRYR | TPS62235DRYR | TPS62235DRYR | TPS62235DRYR | TPS62235DRYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62235DRYR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts | 1.2 volts |