Texas Instruments TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62260DRVR

Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62260DRVR - Texas Instruments
Dallas, TX, United States
TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62260DRVR
TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62260DRVR
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260DRVR - 034385-TPS62260DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260DRVR
034385-TPS62260DRVR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260DRVR 034385-TPS62260DRVR
Manufacturer: Texas Instruments Win Source Part Number: 034385-TPS62260DRVR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Family Name: TPS62260 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6V Minimum Input Voltage: 2V Alternative Parts (Cross-Reference): FAN5307MPX; FAN5307MPX_NL; MAX1557ETB+TS; Introduction Date: October 01, 2010 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034385-TPS62260DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: TPS62260
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2V
Alternative Parts (Cross-Reference): FAN5307MPX; FAN5307MPX_NL; MAX1557ETB+TS;
Introduction Date: October 01, 2010
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27029-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27029-2-ND
Voltage Regulators - DC DC Switching Regulators 296-27029-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27029-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27029-6-ND
Voltage Regulators - DC DC Switching Regulators 296-27029-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27029-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27029-1-ND
Voltage Regulators - DC DC Switching Regulators 296-27029-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62260DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62260DRVR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62260DRVR
IC REG BUCK ADJ 600MA 6SON

IC REG BUCK ADJ 600MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62260DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62260DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62260DRVR
IC REG BUCK ADJ 600MA 6WSON

IC REG BUCK ADJ 600MA 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62260DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62260DRVR
Voltage Regulators - DC DC Switching Regulators TPS62260DRVR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62260DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62260DRVR
Voltage Regulators - DC DC Switching Regulators TPS62260DRVR
IC REG BUCK ADJ 600MA 6SON

IC REG BUCK ADJ 600MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62260DRVR 034385-TPS62260DRVR 296-27029-2-ND TPS62260DRVR TPS62260DRVR TPS62260DRVR TPS62260DRVR
Product Name TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260DRVR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT,SON Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 6 volts 0.6000 volts 0.6000 to 6 volts 0.6000 volts 0.6000 to 6 volts 0.6000 volts
Unlock Full Specs
to access all available technical data