Multimode 600kHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 0.5A SYNC 8SOIC
IC REG BUCK ADJ 500MA 8SOIC
IC REG BUCK ADJ 500MA 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62101DG4 | TPS62101DG4-ND | TPS62101DG4 | 815-TPS62101DG4 | TPS62101DG4 | TPS62101DG4 |
| Product Name | TPS62101 Multimode 600kHz Synchronous Buck Converter with Adjustable Output | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 0.5A SYNC 8SOIC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 8 volts | 0.8000 to 8 volts | 0.8000 to 8 volts | 8 volts | 0.8000 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |