Texas Instruments TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62240DRVR

Description
2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62240DRVR - Texas Instruments
Dallas, TX, United States
TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62240DRVR
TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62240DRVR
2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27028-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27028-6-ND
Voltage Regulators - DC DC Switching Regulators 296-27028-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27028-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27028-1-ND
Voltage Regulators - DC DC Switching Regulators 296-27028-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27028-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27028-2-ND
Voltage Regulators - DC DC Switching Regulators 296-27028-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62240DRVR - 034381-TPS62240DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62240DRVR
034381-TPS62240DRVR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62240DRVR 034381-TPS62240DRVR
Manufacturer: Texas Instruments Win Source Part Number: 034381-TPS62240DRVR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Family Name: TPS62240 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6V Minimum Input Voltage: 2V Alternative Parts (Cross-Reference): MAX1821XEUB; MAX1821XEUB-T; MAX8581ETB-T; Introduction Date: April 01, 2007 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034381-TPS62240DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: TPS62240
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2V
Alternative Parts (Cross-Reference): MAX1821XEUB; MAX1821XEUB-T; MAX8581ETB-T;
Introduction Date: April 01, 2007
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62240DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62240DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62240DRVR
IC REG BUCK ADJ 300MA 6WSON

IC REG BUCK ADJ 300MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62240DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62240DRVR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62240DRVR
IC REG BUCK ADJ 300MA 6SON

IC REG BUCK ADJ 300MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62240DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62240DRVR
Voltage Regulators - DC DC Switching Regulators TPS62240DRVR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62240DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62240DRVR
Voltage Regulators - DC DC Switching Regulators TPS62240DRVR
IC REG BUCK ADJ 300MA 6SON

IC REG BUCK ADJ 300MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62240DRVR 296-27028-6-ND 034381-TPS62240DRVR TPS62240DRVR TPS62240DRVR TPS62240DRVR TPS62240DRVR
Product Name TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62240DRVR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SON,SOT Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 6 volts 0.6000 to 6 volts 0.6000 volts 0.6000 volts 0.6000 to 6 volts 0.6000 volts
Unlock Full Specs
to access all available technical data