Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
IC REG BUCK ADJ 4A 11VQFN
Switching Voltage Regulators 3-17V 4.0A Step-Down Converter with 1% accuracy and PFM/Forced-PWM in 2x3QFN 11-VQFN-HR -40 to 125
IC REG BUCK ADJ 3.5A 11VQFN
IC REG BUCK ADJ 3.5A 11VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47242-1-ND | TPS62135RGXR | TPS62135RGXR | TPS62135RGXR | TPS62135RGXR | TPS62135RGXR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 12 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 12 volts |