Texas Instruments TPS62140 3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package TPS62140RGTR

Description
3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package 16-QFN -40 to 85
Request a Quote Datasheet
Description
3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62140 3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package - TPS62140RGTR - Texas Instruments
Dallas, TX, United States
TPS62140 3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package
TPS62140RGTR
TPS62140 3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package TPS62140RGTR
3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package 16-QFN -40 to 85

3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - 2297118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297118
Voltage Regulators 2297118
Switch Volt Regulator, TPS62140RGTR

Switch Volt Regulator, TPS62140RGTR

Supplier's Site
Voltage Regulators - 2297118P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297118P
Voltage Regulators 2297118P
Switch Volt Regulator, TPS62140RGTR

Switch Volt Regulator, TPS62140RGTR

Supplier's Site
Voltage Regulators - 2297117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297117
Voltage Regulators 2297117
Switch Volt Regulator, TPS62140RGTR

Switch Volt Regulator, TPS62140RGTR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-37683-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37683-1-ND
Voltage Regulators - DC DC Switching Regulators 296-37683-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37683-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37683-2-ND
Voltage Regulators - DC DC Switching Regulators 296-37683-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37683-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37683-6-ND
Voltage Regulators - DC DC Switching Regulators 296-37683-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62140RGTR - 034355-TPS62140RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62140RGTR
034355-TPS62140RGTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62140RGTR 034355-TPS62140RGTR
Manufacturer: Texas Instruments Win Source Part Number: 034355-TPS62140RGTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Family Name: TPS62140 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 6V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): AAT2114AIVN-0.6-T1; TPS62140RGTT; TPS62140RGT; BD9139MUV-E2; BD9139MUV; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034355-TPS62140RGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: TPS62140
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 6V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): AAT2114AIVN-0.6-T1; TPS62140RGTT; TPS62140RGT; BD9139MUV-E2; BD9139MUV;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62140RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62140RGTR
Voltage Regulators - DC DC Switching Regulators TPS62140RGTR
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62140RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62140RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62140RGTR
IC REG BUCK ADJ 2A 16VQFN

IC REG BUCK ADJ 2A 16VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62140RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62140RGTR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62140RGTR
IC REG BUCK ADJUSTABLE 2A 16QFN

IC REG BUCK ADJUSTABLE 2A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62140RGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62140RGTR
Voltage Regulators - DC DC Switching Regulators TPS62140RGTR
IC REG BUCK ADJUSTABLE 2A 16QFN

IC REG BUCK ADJUSTABLE 2A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62140RGTR 2297118 296-37683-1-ND 034355-TPS62140RGTR TPS62140RGTR TPS62140RGTR TPS62140RGTR TPS62140RGTR
Product Name TPS62140 3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62140RGTR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; QFN Other; VQFN Other; 16-VFQFN Exposed Pad Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9000 to 6.3 volts 0.9000 to 6 volts 0.9000 volts 0.9000 to 6 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data