Texas Instruments TPS62293 2.25MHz 1A Step-Down Converter in 2x2mm SON Package TPS62293DRVRG4

Description
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62293 2.25MHz 1A Step-Down Converter in 2x2mm SON Package - TPS62293DRVRG4 - Texas Instruments
Dallas, TX, United States
TPS62293 2.25MHz 1A Step-Down Converter in 2x2mm SON Package
TPS62293DRVRG4
TPS62293 2.25MHz 1A Step-Down Converter in 2x2mm SON Package TPS62293DRVRG4
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85

2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62293DRVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62293DRVRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62293DRVRG4-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62293DRVRG4 - 054634-TPS62293DRVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62293DRVRG4
054634-TPS62293DRVRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62293DRVRG4 054634-TPS62293DRVRG4
Manufacturer: Texas Instruments Win Source Part Number: 054634-TPS62293DRVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054634-TPS62293DRVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62293DRVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62293DRVRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62293DRVRG4
IC REG BUCK 1.8V 1A 6SON

IC REG BUCK 1.8V 1A 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62293DRVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62293DRVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62293DRVRG4
IC REG BUCK 1.8V 1A 6WSON

IC REG BUCK 1.8V 1A 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62293DRVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62293DRVRG4
Voltage Regulators - DC DC Switching Regulators TPS62293DRVRG4
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62293DRVRG4 TPS62293DRVRG4-ND 054634-TPS62293DRVRG4 TPS62293DRVRG4 TPS62293DRVRG4 TPS62293DRVRG4
Product Name TPS62293 2.25MHz 1A Step-Down Converter in 2x2mm SON Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62293DRVRG4 PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LM21212-1 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Frequency Synchronization - LM21212MH-1/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
DC DC Switching Controllers - 5962-8670401PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM22672-Q1 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers