Texas Instruments TPS62060 3MHz, 1.6A Step-Down Converter in 2x2 SON Package TPS62060DSGR

Description
3MHz, 1.6A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85
Request a Quote Datasheet
Description
3MHz, 1.6A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62060 3MHz, 1.6A Step-Down Converter in 2x2 SON Package - TPS62060DSGR - Texas Instruments
Dallas, TX, United States
TPS62060 3MHz, 1.6A Step-Down Converter in 2x2 SON Package
TPS62060DSGR
TPS62060 3MHz, 1.6A Step-Down Converter in 2x2 SON Package TPS62060DSGR
3MHz, 1.6A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85

3MHz, 1.6A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39440-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39440-6-ND
Voltage Regulators - DC DC Switching Regulators 296-39440-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39440-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39440-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39440-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39440-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39440-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39440-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62060DSGR - 034333-TPS62060DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62060DSGR
034333-TPS62060DSGR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62060DSGR 034333-TPS62060DSGR
Manufacturer: Texas Instruments Win Source Part Number: 034333-TPS62060DSGR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.6A Family Name: TPS62060 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 6V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): PSA60TR; TPS62060DSGT; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034333-TPS62060DSGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.6A
Family Name: TPS62060
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): PSA60TR; TPS62060DSGT;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62060DSGR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62060DSGR
Voltage Regulators - DC DC Switching Regulators TPS62060DSGR
IC REG BUCK ADJ 1.6A 8WSON

IC REG BUCK ADJ 1.6A 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62060DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62060DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62060DSGR
IC REG BUCK ADJ 1.6A 8WSON

IC REG BUCK ADJ 1.6A 8WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62060DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62060DSGR
Voltage Regulators - DC DC Switching Regulators TPS62060DSGR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62060DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62060DSGR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62060DSGR
IC REG BUCK ADJ 1.6A 8WSON

IC REG BUCK ADJ 1.6A 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62060DSGR 296-39440-6-ND 034333-TPS62060DSGR TPS62060DSGR TPS62060DSGR TPS62060DSGR TPS62060DSGR
Product Name TPS62060 3MHz, 1.6A Step-Down Converter in 2x2 SON Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62060DSGR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; 8-WSON (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 6 volts 0.8000 to 6 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 to 6 volts
Unlock Full Specs
to access all available technical data