Manufacturer: Texas Instruments
Win Source Part Number: 1317769-TPS6213013AQ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 1.3V
Synchronous Rectifier: Yes
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45535-6,2156-TPS
Base Product Number: TPS6213013
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 3A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 3A 16-VFQFN Exposed Pad
IC REG BUCK 1.3V 3A 16VQFN
IC REG BUCK 1.3V 3A 16VQFN
Switching Voltage Regulators 3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package 16-VQFN -40 to 125
IC REG BUCK 1.3V 3A 16VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317769-TPS6213013AQRGTRQ1 | 296-45535-2-ND | TPS6213013AQRGTRQ1 | TPS6213013AQRGTRQ1 | TPS6213013AQRGTRQ1 | TPS6213013AQRGTRQ1 | TPS6213013AQRGTRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 2500 kHz | 2500 kHz | 2500 kHz | 2500 kHz | 2500 kHz |