Texas Instruments TPS62153A-Q1 3?17V 1A Automotive Step-Down Converter in 3x3 QFN package TPS62153AQRGTRQ1

Description
3?17V 1A Automotive Step-Down Converter in 3x3 QFN package 16-QFN -40 to 125
Request a Quote Datasheet
Description
3?17V 1A Automotive Step-Down Converter in 3x3 QFN package 16-QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62153A-Q1 3?17V 1A Automotive Step-Down Converter in 3x3 QFN package - TPS62153AQRGTRQ1 - Texas Instruments
Dallas, TX, United States
TPS62153A-Q1 3?17V 1A Automotive Step-Down Converter in 3x3 QFN package
TPS62153AQRGTRQ1
TPS62153A-Q1 3?17V 1A Automotive Step-Down Converter in 3x3 QFN package TPS62153AQRGTRQ1
3?17V 1A Automotive Step-Down Converter in 3x3 QFN package 16-QFN -40 to 125

3?17V 1A Automotive Step-Down Converter in 3x3 QFN package 16-QFN -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317526-TPS62153AQRGTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317526-TPS62153AQRGTRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317526-TPS62153AQRGTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1317526-TPS62153AQRG TRQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 1A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: Yes Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-TPS62153AQRGTRQ 1,TEXTISTPS62153AQRG TRQ1 Base Product Number: TPS62153 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317526-TPS62153AQRGTRQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-TPS62153AQRGTRQ1,TEXTISTPS62153AQRGTRQ1
Base Product Number: TPS62153
RoHS Status: ROHS3 Compliant

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-TPS62153AQRGTRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62153AQRGTRQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62153AQRGTRQ1TR-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62153AQRGTRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62153AQRGTRQ1
Voltage Regulators - DC DC Switching Regulators TPS62153AQRGTRQ1
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62153AQRGTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62153AQRGTRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62153AQRGTRQ1
IC REG BUCK 5V 1A 16VQFN

IC REG BUCK 5V 1A 16VQFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62153AQRGTRQ1
Switching Voltage Regulators TPS62153AQRGTRQ1
Switching Voltage Regulators 3-17V 1A Auto Stp-Dwn Converter

Switching Voltage Regulators 3-17V 1A Auto Stp-Dwn Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62153AQRGTRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62153AQRGTRQ1
Voltage Regulators - DC DC Switching Regulators TPS62153AQRGTRQ1
IC REG BUCK 5V 1A 16VQFN

IC REG BUCK 5V 1A 16VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62153AQRGTRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62153AQRGTRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62153AQRGTRQ1
IC REG BUCK 5V 1A 16VQFN

IC REG BUCK 5V 1A 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62153AQRGTRQ1 1317526-TPS62153AQRGTRQ1 296-TPS62153AQRGTRQ1TR-ND TPS62153AQRGTRQ1 TPS62153AQRGTRQ1 TPS62153AQRGTRQ1 TPS62153AQRGTRQ1 TPS62153AQRGTRQ1
Product Name TPS62153A-Q1 3?17V 1A Automotive Step-Down Converter in 3x3 QFN package Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 5 volts 5 volts 5 to ? volts 5 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data