Texas Instruments TPS62404-Q1 Automotive Catalog Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interf TPS62404QDRCRQ1

Description
Automotive Catalog Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interf 10-VSON -40 to 125
Request a Quote
Description
Automotive Catalog Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interf 10-VSON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62404QDRCRQ1 is a dual step-down DC-DC converter designed for automotive applications, qualified under AEC-Q100 with a temperature range of -40°C to 125°C. It operates with a fixed switching frequency of 2.25 MHz and supports input voltages from 2.5 V to 6 V. The device can deliver output currents of 400 mA and 600 mA, with adjustable output voltages ranging from 0.6 V to the input voltage. It features high efficiency, reaching up to 95%, and includes a power-save mode for light load conditions, maintaining a typical quiescent current of 32 µA. The TPS62404QDRCRQ1 also supports dynamic voltage scaling through a pin-selectable output voltage and offers 100% duty cycle operation for minimal dropout. This product is suitable for applications in infotainment systems and advanced driver-assistance systems (ADAS).

Datasheet Summary
Powered by GS/AI

The TPS62404QDRCRQ1 is a dual step-down DC-DC converter designed for automotive applications, qualified under AEC-Q100 with a temperature range of -40°C to 125°C. It operates with a fixed switching frequency of 2.25 MHz and supports input voltages from 2.5 V to 6 V. The device can deliver output currents of 400 mA and 600 mA, with adjustable output voltages ranging from 0.6 V to the input voltage. It features high efficiency, reaching up to 95%, and includes a power-save mode for light load conditions, maintaining a typical quiescent current of 32 µA. The TPS62404QDRCRQ1 also supports dynamic voltage scaling through a pin-selectable output voltage and offers 100% duty cycle operation for minimal dropout. This product is suitable for applications in infotainment systems and advanced driver-assistance systems (ADAS).

Suppliers

Company
Product
Description
Supplier Links
TPS62404-Q1 Automotive Catalog Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interf - TPS62404QDRCRQ1 - Texas Instruments
Dallas, TX, United States
TPS62404-Q1 Automotive Catalog Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interf
TPS62404QDRCRQ1
TPS62404-Q1 Automotive Catalog Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interf TPS62404QDRCRQ1
Automotive Catalog Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interf 10-VSON -40 to 125

Automotive Catalog Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interf 10-VSON -40 to 125

Buy Now Datasheet
 - TPS62404QDRCRQ1 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.4A, 2250kHz Switching Freq-Max, PDSO10

Switching Regulator, Voltage-mode, 0.4A, 2250kHz Switching Freq-Max, PDSO10

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43858-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43858-2-ND
Voltage Regulators - DC DC Switching Regulators 296-43858-2-ND
Buck Switching Regulator IC Positive Programmable (Fixed) 1.575V, 1.9V (3.3V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Programmable (Fixed) 1.575V, 1.9V (3.3V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62404QDRCRQ1 - 055738-TPS62404QDRCRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62404QDRCRQ1
055738-TPS62404QDRCRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62404QDRCRQ1 055738-TPS62404QDRCRQ1
Manufacturer: Texas Instruments Win Source Part Number: 055738-TPS62404QDRCR Q1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable (Fixed) Topology: Buck Frequency - Switching: 2.3MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA, 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.575V, 1.9V (3.3V) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055738-TPS62404QDRCRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable (Fixed)
Topology: Buck
Frequency - Switching: 2.3MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 400mA, 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.575V, 1.9V (3.3V)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62404QDRCRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62404QDRCRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62404QDRCRQ1
IC REG BUCK PROG/3.3V DL 10SON

IC REG BUCK PROG/3.3V DL 10SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62404QDRCRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62404QDRCRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62404QDRCRQ1
IC REG BCK PROG 400MA DL 10VSON

IC REG BCK PROG 400MA DL 10VSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62404QDRCRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62404QDRCRQ1
Voltage Regulators - DC DC Switching Regulators TPS62404QDRCRQ1
Buck Switching Regulator IC Positive Programmable (Fixed) 1.575V, 1.9V (3.3V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Programmable (Fixed) 1.575V, 1.9V (3.3V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62404QDRCRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62404QDRCRQ1
Voltage Regulators - DC DC Switching Regulators TPS62404QDRCRQ1
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62404QDRCRQ1 TPS62404QDRCRQ1 296-43858-2-ND 055738-TPS62404QDRCRQ1 TPS62404QDRCRQ1 TPS62404QDRCRQ1 TPS62404QDRCRQ1 TPS62404QDRCRQ1
Product Name TPS62404-Q1 Automotive Catalog Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interf Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62404QDRCRQ1 PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed; Programmable (Fixed) Fixed; Programmable (Fixed)
Package Type Other; VSON Other; VFDFN10 Other; 10-VFDFN Exposed Pad Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.57 to 1.9 volts 1.57 to 1.9 volts 1.57 to 3.3 volts 1.57 volts 1.57 to ? volts
Unlock Full Specs
to access all available technical data