Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 798054-TPS62097RWKT
Series: iDCS-Control
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 11-VFQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: TPS62097
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 11-VQFN (2x2)
Output Voltage MAX: 6V
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): MAX8989EWL+T; MAX8989AEWL+T; LTC1875EGN#TR; LTC1875EGN;
Introduction Date: December 16, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Switching Voltage Regulators 2A Step Down Converter
IC REG BUCK ADJ 2A 11VQFN
IC REG BUCK ADJUSTABLE 2A 11VQFN
IC REG BUCK ADJUSTABLE 2A 11VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-43330-1-ND | 798054-TPS62097RWKT | TPS62097RWKT | TPS62097RWKT | TPS62097RWKT | TPS62097RWKT | TPS62097RWKT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62097RWKT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 11-PowerVFQFN | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 6 volts | 0.8000 volts | 0.8000 to 6 volts | 0.8000 volts | 0.8000 volts |