Texas Instruments TPS62160-Q1 3V-17V 1A Automotive Step-Down Converters in 2x2SON TPS62160QDSGTQ1

Description
3V-17V 1A Automotive Step-Down Converters in 2x2SON 8-WSON -40 to 125
Request a Quote Datasheet
Description
3V-17V 1A Automotive Step-Down Converters in 2x2SON 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62160-Q1 3V-17V 1A Automotive Step-Down Converters in 2x2SON - TPS62160QDSGTQ1 - Texas Instruments
Dallas, TX, United States
TPS62160-Q1 3V-17V 1A Automotive Step-Down Converters in 2x2SON
TPS62160QDSGTQ1
TPS62160-Q1 3V-17V 1A Automotive Step-Down Converters in 2x2SON TPS62160QDSGTQ1
3V-17V 1A Automotive Step-Down Converters in 2x2SON 8-WSON -40 to 125

3V-17V 1A Automotive Step-Down Converters in 2x2SON 8-WSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160QDSGTQ1 - 798064-TPS62160QDSGTQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160QDSGTQ1
798064-TPS62160QDSGTQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160QDSGTQ1 798064-TPS62160QDSGTQ1
Manufacturer: Texas Instruments Win Source Part Number: 798064-TPS62160QDSGT Q1 Series: Automotive, AEC-Q100, DCS-Control Operating Temperature Range: -40°C ~ 125°C (TJ) Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.05A Family Name: TPS62160-Q1 Output Voltage: 0.9V Categories: Integrated Circuits (ICs) Output Voltage MAX: 6V Input Voltage MIN: 3V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): BD8313HFN; BD8313HFN-TR; LTC3624HMSE-2#PBF; LTC3624IDD-2#TRPBF; Introduction Date: December 03, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798064-TPS62160QDSGTQ1
Series: Automotive, AEC-Q100, DCS-Control
Operating Temperature Range: -40°C ~ 125°C (TJ)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.05A
Family Name: TPS62160-Q1
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Output Voltage MAX: 6V
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): BD8313HFN; BD8313HFN-TR; LTC3624HMSE-2#PBF; LTC3624IDD-2#TRPBF;
Introduction Date: December 03, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-47378-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47378-6-ND
Voltage Regulators - DC DC Switching Regulators 296-47378-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.05A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.05A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47378-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47378-1-ND
Voltage Regulators - DC DC Switching Regulators 296-47378-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.05A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.05A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47378-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47378-2-ND
Voltage Regulators - DC DC Switching Regulators 296-47378-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.05A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.05A 8-WFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62160QDSGTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62160QDSGTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62160QDSGTQ1
IC REG BUCK ADJ 1.05A 8WSON

IC REG BUCK ADJ 1.05A 8WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62160QDSGTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62160QDSGTQ1
Voltage Regulators - DC DC Switching Regulators TPS62160QDSGTQ1
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.05A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.05A 8-WFDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62160QDSGTQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62160QDSGTQ1
Voltage Regulators - DC DC Switching Regulators TPS62160QDSGTQ1
IC REG BUCK ADJ 1.05A 8WSON

IC REG BUCK ADJ 1.05A 8WSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62160QDSGTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62160QDSGTQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62160QDSGTQ1
IC REG BUCK ADJ 1.05A 8WSON

IC REG BUCK ADJ 1.05A 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62160QDSGTQ1 798064-TPS62160QDSGTQ1 296-47378-6-ND TPS62160QDSGTQ1 TPS62160QDSGTQ1 TPS62160QDSGTQ1 TPS62160QDSGTQ1
Product Name TPS62160-Q1 3V-17V 1A Automotive Step-Down Converters in 2x2SON PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160QDSGTQ1 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck; Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 6 volts 0.9000 volts 0.9000 to 6 volts 0.9000 volts 0.9000 to 6 volts 0.9000 volts
Unlock Full Specs
to access all available technical data