Manufacturer: Texas Instruments
Win Source Part Number: 1317596-TPS622319DRY
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 500mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.05V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.2V
Synchronous Rectifier: Yes
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-UFDFN
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS622319DRYTTR,
Base Product Number: TPS622319
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN
IC REG BUCK 1.2V 500MA 6SON
Switching Voltage Regulators 2 MHz Ultra Small Step Down Converter with DCS-Control in 1x1.5 SON Package 6-SON -40 to 125
IC REG BUCK 1.2V 500MA 6SON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317596-TPS622319DRYT | 296-TPS622319DRYTCT-ND | TPS622319DRYT | TPS622319DRYT | TPS622319DRYT | TPS622319DRYT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz |