Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA
IC REG BUCK 1.5V 500MA 8DSBGA
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA
IC REG BUCK 1.5V 500MA 8DSBGA
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62321YZDR | TPS62321YZDR-ND | TPS62321YZDR | TPS62321YZDR | TPS62321YZDR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; BGA8 | Other; 8-UFBGA, DSBGA | Other; 8-UFBGA, DSBGA | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification |