The TPS62133A-Q1 is an automotive-qualified
3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package 16-QFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 798058-TPS62133AQRGT
Series: Automotive, AEC-Q100, DCS-Control
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS62133A-Q1
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): ISL70003SEHF/PROTO; ISL70003SEHVX; ISL70003SEHFE/PROTO;
Introduction Date: June 26, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-VFQFN Exposed Pad
Switching Voltage Regulators 3 to 17V 3A Auto Stp-Dwn Converter
IC REG BUCK 5V 3A 16VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-VFQFN Exposed Pad
IC REG BUCK 5V 3A 16VQFN
IC REG BUCK 5V 3A 16VQFN
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62133AQRGTTQ1 | 798058-TPS62133AQRGTTQ1 | 296-40835-2-ND | TPS62133AQRGTTQ1 | TPS62133AQRGTTQ1 | TPS62133AQRGTTQ1 | TPS62133AQRGTTQ1 | TPS62133AQRGTTQ1 |
| Product Name | TPS62133A-Q1 3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62133AQRGTTQ1 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck; Buck | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |