Texas Instruments TPS62133A-Q1 3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package TPS62133AQRGTRQ1

Description
3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package 16-QFN -40 to 125
Request a Quote
Description
3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package 16-QFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62133A-Q1 is an automotive-qualified synchronous step-down DC-DC converter designed for high power density applications, delivering up to 3 A continuous output current from a 3 V to 17 V input voltage range with an adjustable output voltage from 0.9 V to 6 V. It operates at a typical switching frequency of 2.5 MHz and features DCS-Control™ topology for fast transient response and high efficiency. The device is packaged in a 3 mm × 3 mm VQFN-16 package, operates over a junction temperature range of -40°C to 125°C, and meets AEC-Q100 qualification with HBM ESD classification level 2 and CDM classification level C4B. Quiescent current is 17 µA in power save mode, and it includes power good output, programmable soft start, and 100% duty cycle mode for low dropout operation.

Datasheet Summary
Powered by GS/AI

The TPS62133A-Q1 is an automotive-qualified synchronous step-down DC-DC converter designed for high power density applications, delivering up to 3 A continuous output current from a 3 V to 17 V input voltage range with an adjustable output voltage from 0.9 V to 6 V. It operates at a typical switching frequency of 2.5 MHz and features DCS-Control™ topology for fast transient response and high efficiency. The device is packaged in a 3 mm × 3 mm VQFN-16 package, operates over a junction temperature range of -40°C to 125°C, and meets AEC-Q100 qualification with HBM ESD classification level 2 and CDM classification level C4B. Quiescent current is 17 µA in power save mode, and it includes power good output, programmable soft start, and 100% duty cycle mode for low dropout operation.

Suppliers

Company
Product
Description
Supplier Links
TPS62133A-Q1 3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package - TPS62133AQRGTRQ1 - Texas Instruments
Dallas, TX, United States
TPS62133A-Q1 3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package
TPS62133AQRGTRQ1
TPS62133A-Q1 3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package TPS62133AQRGTRQ1
3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package 16-QFN -40 to 125

3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package 16-QFN -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317785-TPS62133AQRGTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317785-TPS62133AQRGTRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317785-TPS62133AQRGTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1317785-TPS62133AQRG TRQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 3A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: Yes Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISTPS62133AQRGTR Q1,2156-TPS62133AQRG TRQ1 Base Product Number: TPS62133 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317785-TPS62133AQRGTRQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISTPS62133AQRGTRQ1,2156-TPS62133AQRGTRQ1
Base Product Number: TPS62133
RoHS Status: ROHS3 Compliant

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-TPS62133AQRGTRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62133AQRGTRQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62133AQRGTRQ1TR-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62133AQRGTRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62133AQRGTRQ1DKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62133AQRGTRQ1DKR-ND
IC REG BUCK 5V 3A 16VQFN

IC REG BUCK 5V 3A 16VQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62133AQRGTRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62133AQRGTRQ1CT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62133AQRGTRQ1CT-ND
IC REG BUCK 5V 3A 16VQFN

IC REG BUCK 5V 3A 16VQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62133AQRGTRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62133AQRGTRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62133AQRGTRQ1
IC REG BUCK 5V 3A 16VQFN

IC REG BUCK 5V 3A 16VQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62133AQRGTRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62133AQRGTRQ1
Voltage Regulators - DC DC Switching Regulators TPS62133AQRGTRQ1
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62133AQRGTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62133AQRGTRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62133AQRGTRQ1
IC REG BUCK 5V 3A 16VQFN

IC REG BUCK 5V 3A 16VQFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62133AQRGTRQ1
Switching Voltage Regulators TPS62133AQRGTRQ1
Switching Voltage Regulators 3 to 17V 3A Auto Stp-Dwn Converter

Switching Voltage Regulators 3 to 17V 3A Auto Stp-Dwn Converter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62133AQRGTRQ1 1317785-TPS62133AQRGTRQ1 296-TPS62133AQRGTRQ1TR-ND TPS62133AQRGTRQ1 TPS62133AQRGTRQ1 TPS62133AQRGTRQ1 TPS62133AQRGTRQ1
Product Name TPS62133A-Q1 3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck; Buck-Boost Buck Buck
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 5 volts 5 volts 5 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data