Texas Instruments TPS62141 3?17V 2A Step-Down Converter in 3x3 QFN package TPS62141RGTR

Description
3?17V 2A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85
Request a Quote Datasheet
Description
3?17V 2A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62141 3?17V 2A Step-Down Converter in 3x3 QFN package - TPS62141RGTR - Texas Instruments
Dallas, TX, United States
TPS62141 3?17V 2A Step-Down Converter in 3x3 QFN package
TPS62141RGTR
TPS62141 3?17V 2A Step-Down Converter in 3x3 QFN package TPS62141RGTR
3?17V 2A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85

3?17V 2A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249650-TPS62141RGTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249650-TPS62141RGTR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249650-TPS62141RGTR
Win Source Part Number: 1249650-TPS62141RGTR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: DCS-Control™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: Yes Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTPS62141RGTR,2 156-TPS62141RGTR Base Product Number: TPS62141

Win Source Part Number: 1249650-TPS62141RGTR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: DCS-Control™
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTPS62141RGTR,2156-TPS62141RGTR
Base Product Number: TPS62141

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62141RGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62141RGTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62141RGTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62141RGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62141RGTR
Voltage Regulators - DC DC Switching Regulators TPS62141RGTR
IC REG BUCK 1.8V 2A 16QFN

IC REG BUCK 1.8V 2A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62141RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62141RGTR
Voltage Regulators - DC DC Switching Regulators TPS62141RGTR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62141RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62141RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62141RGTR
IC REG BUCK 1.8V 2A 16VQFN

IC REG BUCK 1.8V 2A 16VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62141RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62141RGTR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62141RGTR
IC REG BUCK 1.8V 2A 16QFN

IC REG BUCK 1.8V 2A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62141RGTR 1249650-TPS62141RGTR 296-TPS62141RGTR-ND TPS62141RGTR TPS62141RGTR TPS62141RGTR TPS62141RGTR
Product Name TPS62141 3?17V 2A Step-Down Converter in 3x3 QFN package Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; QFN Other; Tape & Reel (TR) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data