Texas Instruments TPS62131 3-17V 3A Step-Down Converter in 3x3 QFN Package TPS62131RGTR

Description
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet
Description
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62131 3-17V 3A Step-Down Converter in 3x3 QFN Package - TPS62131RGTR - Texas Instruments
Dallas, TX, United States
TPS62131 3-17V 3A Step-Down Converter in 3x3 QFN Package
TPS62131RGTR
TPS62131 3-17V 3A Step-Down Converter in 3x3 QFN Package TPS62131RGTR
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85

3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62131RGTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62131RGTRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62131RGTRDKR-ND
IC REG BUCK 1.8V 3A 16VQFN

IC REG BUCK 1.8V 3A 16VQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62131RGTRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62131RGTRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62131RGTRCT-ND
IC REG BUCK 1.8V 3A 16VQFN

IC REG BUCK 1.8V 3A 16VQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62131RGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62131RGTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62131RGTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62131RGTR - 811620-TPS62131RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62131RGTR
811620-TPS62131RGTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62131RGTR 811620-TPS62131RGTR
Manufacturer: Texas Instruments Win Source Part Number: 811620-TPS62131RGTR Packaging: Reel Mounting Style: SMD Current - Output: 3A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: Yes Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 17V Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: TPS62131

Manufacturer: Texas Instruments
Win Source Part Number: 811620-TPS62131RGTR
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 17V
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: TPS62131

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62131RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62131RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62131RGTR
IC REG BUCK 1.8V 3A 16VQFN

IC REG BUCK 1.8V 3A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62131RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62131RGTR
Voltage Regulators - DC DC Switching Regulators TPS62131RGTR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62131RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62131RGTR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62131RGTR
IC REG BUCK 1.8V 3A 16QFN

IC REG BUCK 1.8V 3A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62131RGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62131RGTR
Voltage Regulators - DC DC Switching Regulators TPS62131RGTR
IC REG BUCK 1.8V 3A 16QFN

IC REG BUCK 1.8V 3A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62131RGTR 296-TPS62131RGTRDKR-ND 811620-TPS62131RGTR TPS62131RGTR TPS62131RGTR TPS62131RGTR TPS62131RGTR
Product Name TPS62131 3-17V 3A Step-Down Converter in 3x3 QFN Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62131RGTR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data