Manufacturer: Texas Instruments
Win Source Part Number: 1317669-TPS62422QDRC
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 83
REACH Status: REACH Unaffected
Other Part Number: 2156-TPS62422QDRCRQ1
Product Status: Active
Moisture Sensitivity Level (MSL): Vendor Undefined
Buck Switching Regulator IC Positive Fixed 1.15V, 1.2V 2 Output 600mA, 1A 10-VFDFN Exposed Pad
Switching Regulator IC Output
Buck Switching Regulator IC Positive Fixed 1.15V, 1.2V 2 Output 600mA, 1A 10-VFDFN Exposed Pad
Switching Voltage Regulators Automotive 2.25-MHz Fixed VOUT Dual 1000mA/600mA Step-Down Converter for ADAS Camera applications 10-VSON -40 to 125
IC REG BUCK 1.15V/1.2V DL 10VSON
IC REG BUCK 1.15V/1.2V DL 10VSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317669-TPS62422QDRCRQ1 | 296-52025-2-ND | TPS62422QDRCRQ1 | TPS62422QDRCRQ1 | TPS62422QDRCRQ1 | TPS62422QDRCRQ1 | TPS62422QDRCRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.15 to 1.2 volts | 1.15 to ? volts | 1.15 volts |