Texas Instruments TPS62173 3?17V 0.5A Step-Down Converter in 2x2 QFN package TPS62173DSGT

Description
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85
Request a Quote Datasheet
Description
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62173 3?17V 0.5A Step-Down Converter in 2x2 QFN package - TPS62173DSGT - Texas Instruments
Dallas, TX, United States
TPS62173 3?17V 0.5A Step-Down Converter in 2x2 QFN package
TPS62173DSGT
TPS62173 3?17V 0.5A Step-Down Converter in 2x2 QFN package TPS62173DSGT
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85

3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85

Buy Now Datasheet
Switching Regulators - 8256951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8256951
Switching Regulators 8256951
Texas Instruments TPS62173DSGT

Texas Instruments TPS62173DSGT

Supplier's Site
Switching Regulators - 8256951P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8256951P
Switching Regulators 8256951P
Texas Instruments TPS62173DSGT

Texas Instruments TPS62173DSGT

Supplier's Site
Switching Regulators - 1219751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1219751
Switching Regulators 1219751
Texas Instruments TPS62173DSGT

Texas Instruments TPS62173DSGT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-29866-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29866-1-ND
Voltage Regulators - DC DC Switching Regulators 296-29866-1-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29866-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29866-6-ND
Voltage Regulators - DC DC Switching Regulators 296-29866-6-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29866-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29866-2-ND
Voltage Regulators - DC DC Switching Regulators 296-29866-2-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62173DSGT - 900870-TPS62173DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62173DSGT
900870-TPS62173DSGT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62173DSGT 900870-TPS62173DSGT
Manufacturer: Texas Instruments Win Source Part Number: 900870-TPS62173DSGT Series: DCS-Control™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS62173 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-29866-1-ND, 296-29866-1, -296-29866-1, -TPS62173DSGT-NDR, 296-29866-2, 296-29866-6

Manufacturer: Texas Instruments
Win Source Part Number: 900870-TPS62173DSGT
Series: DCS-Control™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62173
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-29866-1-ND, 296-29866-1, -296-29866-1, -TPS62173DSGT-NDR, 296-29866-2, 296-29866-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62173DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62173DSGT
Voltage Regulators - DC DC Switching Regulators TPS62173DSGT
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62173DSGT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62173DSGT
Voltage Regulators - DC DC Switching Regulators TPS62173DSGT
IC REG BUCK 5V 500MA 8WSON

IC REG BUCK 5V 500MA 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62173DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62173DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62173DSGT
IC REG BUCK 5V 500MA 8WSON

IC REG BUCK 5V 500MA 8WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62173DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62173DSGT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62173DSGT
IC REG BUCK 5V 500MA 8WSON

IC REG BUCK 5V 500MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62173DSGT 8256951 8256951P 296-29866-1-ND 900870-TPS62173DSGT TPS62173DSGT TPS62173DSGT TPS62173DSGT TPS62173DSGT
Product Name TPS62173 3?17V 0.5A Step-Down Converter in 2x2 QFN package Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62173DSGT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck; Boost Buck Buck
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; WSON Other; Wson Other; 8-WFDFN Exposed Pad Other; 8-WSON (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification
Output Voltage 5 volts 5 volts 5 to ? volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data