Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 500mA 6-UFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 1112369-TPS622313DRY
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.3V
Minimum Input Voltage: 2.05V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG BUCK 1.3V 500MA 6SON
IC REG BUCK 1.3V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 500mA 6-UFDFN
IC REG BUCK 1.3V 0.5A SYNC 6SON
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-27318-2-ND | 1112369-TPS622313DRYT | TPS622313DRYT | TPS622313DRYT | TPS622313DRYT | 815-TPS622313DRYT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS622313DRYT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 1.3V 0.5A SYNC 6SON |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN | Other; 6-SON (1.45x1) | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 to ? volts | 1.3 volts |