3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034370-TPS62203DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: TPS62203
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): RT8009-33PB; RT8009-33GB; XM5061_33; XM5063_33;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA SC-74A, SOT-753
IC REG BUCK 3.3V 300MA SOT23-5
IC REG BUCK 3.3V 300MA SOT23-5
IC REG BUCK 3.3V 300MA SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62203DBVR | 034370-TPS62203DBVR | 296-39452-6-ND | TPS62203DBVR | TPS62203DBVR | TPS62203DBVR | TPS62203DBVR |
| Product Name | TPS62203 3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62203DBVR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |