Texas Instruments TPS62160 3V-17V 1A Step-Down Converters with DCS-Control? TPS62160DSGT

Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85
Request a Quote
Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62160DSGT is a 3-V to 17-V, 1-A synchronous step-down DC/DC converter with DCS-Control™ topology, housed in an 8-pin WSON package measuring 2.00 mm × 2.00 mm. It supports adjustable output voltages from 0.9 V to 6 V, operates with a switching frequency of 2.25 MHz, and features a typical quiescent current of 17 μA in power save mode. The device includes power good output, 100% duty cycle mode, short-circuit protection, and over-temperature protection, and is rated for operation from -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The TPS62160DSGT is a 3-V to 17-V, 1-A synchronous step-down DC/DC converter with DCS-Control™ topology, housed in an 8-pin WSON package measuring 2.00 mm × 2.00 mm. It supports adjustable output voltages from 0.9 V to 6 V, operates with a switching frequency of 2.25 MHz, and features a typical quiescent current of 17 μA in power save mode. The device includes power good output, 100% duty cycle mode, short-circuit protection, and over-temperature protection, and is rated for operation from -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
TPS62160 3V-17V 1A Step-Down Converters with DCS-Control? - TPS62160DSGT - Texas Instruments
Dallas, TX, United States
TPS62160 3V-17V 1A Step-Down Converters with DCS-Control?
TPS62160DSGT
TPS62160 3V-17V 1A Step-Down Converters with DCS-Control? TPS62160DSGT
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85

3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30226-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30226-6-ND
Voltage Regulators - DC DC Switching Regulators 296-30226-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30226-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30226-2-ND
Voltage Regulators - DC DC Switching Regulators 296-30226-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30226-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30226-1-ND
Voltage Regulators - DC DC Switching Regulators 296-30226-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Switching Regulators - 8256933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8256933
Switching Regulators 8256933
Texas Instruments TPS62160DSGT

Texas Instruments TPS62160DSGT

Supplier's Site
Switching Regulators - 8256933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8256933P
Switching Regulators 8256933P
Texas Instruments TPS62160DSGT

Texas Instruments TPS62160DSGT

Supplier's Site
Switching Regulators - 1219747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1219747
Switching Regulators 1219747
Texas Instruments TPS62160DSGT

Texas Instruments TPS62160DSGT

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160DSGT - 1272870-TPS62160DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160DSGT
1272870-TPS62160DSGT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160DSGT 1272870-TPS62160DSGT
Manufacturer: Texas Instruments Win Source Part Number: 1272870-TPS62160DSGT Series: DCS-Control Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: TPS62160 Output Voltage: 0.9V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Output Voltage MAX: 6V Input Voltage MIN: 3V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): BD8313HFN; LTC3607EMSE#TRPBF; LTC3607EMSE#PBF; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272870-TPS62160DSGT
Series: DCS-Control
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: TPS62160
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (2x2)
Output Voltage MAX: 6V
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): BD8313HFN; LTC3607EMSE#TRPBF; LTC3607EMSE#PBF;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62160DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62160DSGT
Voltage Regulators - DC DC Switching Regulators TPS62160DSGT
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62160DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62160DSGT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62160DSGT
IC REG BUCK ADJUSTABLE 1A 8WSON

IC REG BUCK ADJUSTABLE 1A 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62160DSGT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62160DSGT
Voltage Regulators - DC DC Switching Regulators TPS62160DSGT
IC REG BUCK ADJUSTABLE 1A 8WSON

IC REG BUCK ADJUSTABLE 1A 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62160DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62160DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62160DSGT
IC REG BUCK ADJ 1A 8WSON

IC REG BUCK ADJ 1A 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62160DSGT 296-30226-6-ND 8256933 8256933P 1272870-TPS62160DSGT TPS62160DSGT TPS62160DSGT TPS62160DSGT TPS62160DSGT
Product Name TPS62160 3V-17V 1A Step-Down Converters with DCS-Control? Voltage Regulators - DC DC Switching Regulators Switching Regulators Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160DSGT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck; Boost Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; VSSOP,WSON Other; 8-WFDFN Exposed Pad Other; Wson Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9000 to 6 volts 0.9000 to 6 volts 0.9000 volts 0.9000 to 6 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data