Texas Instruments TPS62290-Q1 Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package TPS62290TDRVRQ1

Description
Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62290-Q1 Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package - TPS62290TDRVRQ1 - Texas Instruments
Dallas, TX, United States
TPS62290-Q1 Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package
TPS62290TDRVRQ1
TPS62290-Q1 Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package TPS62290TDRVRQ1
Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 125

Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62290TDRVRQ1 - 813185-TPS62290TDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62290TDRVRQ1
813185-TPS62290TDRVRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62290TDRVRQ1 813185-TPS62290TDRVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 813185-TPS62290TDRVR Q1 Packaging: Reel Mounting Style: SMD Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 6-SON (2x2) Temperature Range - Operating: -40°C ~ 105°C Maximum Input Voltage: 6V Maximum Output Voltage: 6V Manufacturer Package: 6-WDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: TPS62290

Manufacturer: Texas Instruments
Win Source Part Number: 813185-TPS62290TDRVRQ1
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 105°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 6V
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: TPS62290

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36825-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36825-6-ND
Voltage Regulators - DC DC Switching Regulators 296-36825-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36825-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36825-2-ND
Voltage Regulators - DC DC Switching Regulators 296-36825-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36825-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36825-1-ND
Voltage Regulators - DC DC Switching Regulators 296-36825-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62290TDRVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62290TDRVRQ1
Voltage Regulators - DC DC Switching Regulators TPS62290TDRVRQ1
IC REG BUCK ADJUSTABLE 1A 6SON

IC REG BUCK ADJUSTABLE 1A 6SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62290TDRVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62290TDRVRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62290TDRVRQ1
IC REG BUCK ADJUSTABLE 1A 6SON

IC REG BUCK ADJUSTABLE 1A 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62290TDRVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62290TDRVRQ1
Voltage Regulators - DC DC Switching Regulators TPS62290TDRVRQ1
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62290TDRVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62290TDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62290TDRVRQ1
IC REG BUCK ADJ 1A 6WSON

IC REG BUCK ADJ 1A 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62290TDRVRQ1 813185-TPS62290TDRVRQ1 296-36825-6-ND TPS62290TDRVRQ1 TPS62290TDRVRQ1 TPS62290TDRVRQ1 TPS62290TDRVRQ1
Product Name TPS62290-Q1 Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62290TDRVRQ1 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 6 volts 6 volts 0.6000 to 6 volts 0.6000 volts 0.6000 to 6 volts 0.6000 volts
Unlock Full Specs
to access all available technical data