4A Processor Supply with I2C Compatible Interface and Remote Sense 16-DSBGA -40 to 85
4A DC/DC Controller, 2.5-5.5V In, 1.77V Out, I2C, 1-Out, DSBGA Product overview: TPS62366AYZHT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 5.5V, 1.77V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, 5.5V, 1.77V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62366AYZHT can be used for catalog matching and distributor lookup.
Switching Regulator, Current/voltage-mode
Manufacturer: Texas Instruments
Win Source Part Number: 1320638-TPS62366AYZH
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 2.5A
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Voltage - Output (Max): 1.77V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.5V (1.16V, 1.2V)
Synchronous Rectifier: Yes
Supplier Device Package: 16-DSBGA (2.24x2.16)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS62366AYZHTCT,
Base Product Number: TPS62366
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1.16V, 1.2V) 1 Output 2.5A 16-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1.16V, 1.2V) 1 Output 2.5A 16-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1.16V, 1.2V) 1 Output 2.5A 16-UFBGA, DSBGA
IC REG BCK ADJ/PROG 2.5A 16DSBGA
IC REG BUCK ADJ 2.5A 16DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62366AYZHT | 739-TPS62366AYZHT | TPS62366AYZHT | 1320638-TPS62366AYZHT | 296-TPS62366AYZHTCT-ND | TPS62366AYZHT | TPS62366AYZHT | TPS62366AYZHT |
| Product Name | TPS62366A 4A Processor Supply with I2C Compatible Interface and Remote Sense | 4A 5.5V 1.77V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; DSBGA | Other; DSBGA16 | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 1.77 volts | 1.77 volts | 0.5000 to 1.77 volts | 0.5000 to 1.77 volts | 0.5000 volts | |||
| IOUT | 4 amps | 4 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |