Texas Instruments TPS62140A 3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package TPS62140ARGTT

Description
3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package 16-QFN -40 to 85
Request a Quote Datasheet
Description
3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62140A 3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package - TPS62140ARGTT - Texas Instruments
Dallas, TX, United States
TPS62140A 3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package
TPS62140ARGTT
TPS62140A 3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package TPS62140ARGTT
3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package 16-QFN -40 to 85

3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36457-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36457-6-ND
Voltage Regulators - DC DC Switching Regulators 296-36457-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36457-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36457-1-ND
Voltage Regulators - DC DC Switching Regulators 296-36457-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36457-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36457-2-ND
Voltage Regulators - DC DC Switching Regulators 296-36457-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62140ARGTT - 1112324-TPS62140ARGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62140ARGTT
1112324-TPS62140ARGTT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62140ARGTT 1112324-TPS62140ARGTT
Manufacturer: Texas Instruments Win Source Part Number: 1112324-TPS62140ARGT T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 6V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112324-TPS62140ARGTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 6V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62140ARGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62140ARGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62140ARGTT
IC REG BUCK ADJ 2A 16VQFN

IC REG BUCK ADJ 2A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62140ARGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62140ARGTT
Voltage Regulators - DC DC Switching Regulators TPS62140ARGTT
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62140ARGTT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62140ARGTT
Voltage Regulators - DC DC Switching Regulators TPS62140ARGTT
IC REG BUCK ADJUSTABLE 2A 16QFN

IC REG BUCK ADJUSTABLE 2A 16QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62140ARGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62140ARGTT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62140ARGTT
IC REG BUCK ADJUSTABLE 2A 16QFN

IC REG BUCK ADJUSTABLE 2A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62140ARGTT 296-36457-6-ND 1112324-TPS62140ARGTT TPS62140ARGTT TPS62140ARGTT TPS62140ARGTT TPS62140ARGTT
Product Name TPS62140A 3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62140ARGTT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9000 to 6.3 volts 0.9000 to 6 volts 0.9000 volts 0.9000 volts 0.9000 to 6 volts 0.9000 volts
Unlock Full Specs
to access all available technical data