Texas Instruments TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62240DRVRG4

Description
2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Description
2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62240DRVRG4 is a 2.25-MHz synchronous step-down DC-DC converter capable of delivering up to 300 mA output current, designed for battery-powered portable applications. It operates with an input voltage range of 2 V to 6 V and supports adjustable output voltage from 0.6 V to Vin. The device is packaged in a 6-pin WSON (DRV) measuring 2 mm × 2 mm × 0.8 mm, with a free-air operating temperature range of -40°C to 85°C. It features power save mode for high efficiency at light loads, 100% duty cycle for low dropout, and quiescent current of typically 15 μA. Output voltage accuracy in PWM mode is ±1.5%.

Datasheet Summary
Powered by GS/AI

The TPS62240DRVRG4 is a 2.25-MHz synchronous step-down DC-DC converter capable of delivering up to 300 mA output current, designed for battery-powered portable applications. It operates with an input voltage range of 2 V to 6 V and supports adjustable output voltage from 0.6 V to Vin. The device is packaged in a 6-pin WSON (DRV) measuring 2 mm × 2 mm × 0.8 mm, with a free-air operating temperature range of -40°C to 85°C. It features power save mode for high efficiency at light loads, 100% duty cycle for low dropout, and quiescent current of typically 15 μA. Output voltage accuracy in PWM mode is ±1.5%.

Suppliers

Company
Product
Description
Supplier Links
TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62240DRVRG4 - Texas Instruments
Dallas, TX, United States
TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62240DRVRG4
TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62240DRVRG4
2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62240DRVRG4 - 043312-TPS62240DRVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62240DRVRG4
043312-TPS62240DRVRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62240DRVRG4 043312-TPS62240DRVRG4
Manufacturer: Texas Instruments Win Source Part Number: 043312-TPS62240DRVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6V Minimum Input Voltage: 2V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Wireless, Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 043312-TPS62240DRVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Wireless, Power Management, Portable Devices

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62240DRVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62240DRVRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62240DRVRG4-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62240DRVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62240DRVRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62240DRVRG4
IC REG BUCK ADJ 300MA 6SON

IC REG BUCK ADJ 300MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62240DRVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62240DRVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62240DRVRG4
IC REG BUCK ADJ 300MA 6WSON

IC REG BUCK ADJ 300MA 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62240DRVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62240DRVRG4
Voltage Regulators - DC DC Switching Regulators TPS62240DRVRG4
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62240DRVRG4 043312-TPS62240DRVRG4 TPS62240DRVRG4-ND TPS62240DRVRG4 TPS62240DRVRG4 TPS62240DRVRG4
Product Name TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62240DRVRG4 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SON,SOT Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 6 volts 0.6000 volts 0.6000 to 6 volts 0.6000 volts 0.6000 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8768101VEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
LM20145 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - 88SR112HD - 076590-88SR112HD - Win Source Electronics
Specs
Package Type Other; SIP Module-3
Life Cycle Stage PhaseOut; Obsolete(EOL)
View Details
3 suppliers
LM20125 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20125MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers