Texas Instruments TPS62224 1.6-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62224DDCR

Description
1.6-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote
Description
1.6-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62224DDCR is a 1.6-V fixed output, 400-mA, synchronous step-down converter in a 5-pin thin SOT-23 (DDC) package, designed for portable applications powered by 1-cell Li-Ion or 3-cell NiMH/NiCd batteries. It operates from a 2.5-V to 6-V input voltage range, maintains 95% efficiency, and features a fixed switching frequency of 1.25 MHz. The device draws a typical quiescent current of 15 µA in normal operation and enters power-save mode at light loads. Operating junction and ambient temperature range is -40°C to 125°C and -40°C to 85°C respectively, with a maximum power dissipation of 400 mW at 25°C. It requires only three external components and supports 100% duty cycle for low-dropout operation.

Datasheet Summary
Powered by GS/AI

The TPS62224DDCR is a 1.6-V fixed output, 400-mA, synchronous step-down converter in a 5-pin thin SOT-23 (DDC) package, designed for portable applications powered by 1-cell Li-Ion or 3-cell NiMH/NiCd batteries. It operates from a 2.5-V to 6-V input voltage range, maintains 95% efficiency, and features a fixed switching frequency of 1.25 MHz. The device draws a typical quiescent current of 15 µA in normal operation and enters power-save mode at light loads. Operating junction and ambient temperature range is -40°C to 125°C and -40°C to 85°C respectively, with a maximum power dissipation of 400 mW at 25°C. It requires only three external components and supports 100% duty cycle for low-dropout operation.

Suppliers

Company
Product
Description
Supplier Links
TPS62224 1.6-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 - TPS62224DDCR - Texas Instruments
Dallas, TX, United States
TPS62224 1.6-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23
TPS62224DDCR
TPS62224 1.6-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62224DDCR
1.6-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

1.6-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62224DDCR - 098489-TPS62224DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62224DDCR
098489-TPS62224DDCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62224DDCR 098489-TPS62224DDCR
Manufacturer: Texas Instruments Win Source Part Number: 098489-TPS62224DDCR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.6V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 098489-TPS62224DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.6V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62224DDCR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62224DDCR-ND
Voltage Regulators - DC DC Switching Regulators TPS62224DDCR-ND
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
 - TPS62224DDCR - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.4A, 1850kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 0.4A, 1850kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62224DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62224DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62224DDCR
IC REG BUCK 1.6V 400MA SOT23-5

IC REG BUCK 1.6V 400MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62224DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62224DDCR
Voltage Regulators - DC DC Switching Regulators TPS62224DDCR
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62224DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62224DDCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62224DDCR
IC REG BUCK 1.6V 400MA SOT23-5

IC REG BUCK 1.6V 400MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62224DDCR 098489-TPS62224DDCR TPS62224DDCR-ND TPS62224DDCR TPS62224DDCR TPS62224DDCR TPS62224DDCR
Product Name TPS62224 1.6-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62224DDCR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.6 volts 1.6 volts 1.6 volts 1.6 volts 1.6 to ? volts
Unlock Full Specs
to access all available technical data