Texas Instruments TPS62228 1.875-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62228DDCT

Description
1.875-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote
Description
1.875-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62228 is a 400-mA, 1.25-MHz synchronous step-down converter with a fixed 1.875-V output, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It operates from a 2.5-V to 6-V input voltage range and achieves up to 95% efficiency. The device is packaged in a 5-pin thin SOT-23 (DDC) package and operates over a junction temperature range of -40°C to 125°C, with a recommended ambient temperature range of -40°C to 85°C. It features a typical quiescent current of 15 µA and includes power-save mode for high efficiency across varying load conditions. The part supports 100% duty cycle for low-dropout operation and requires only three external components for minimal board space.

Datasheet Summary
Powered by GS/AI

The TPS62228 is a 400-mA, 1.25-MHz synchronous step-down converter with a fixed 1.875-V output, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It operates from a 2.5-V to 6-V input voltage range and achieves up to 95% efficiency. The device is packaged in a 5-pin thin SOT-23 (DDC) package and operates over a junction temperature range of -40°C to 125°C, with a recommended ambient temperature range of -40°C to 85°C. It features a typical quiescent current of 15 µA and includes power-save mode for high efficiency across varying load conditions. The part supports 100% duty cycle for low-dropout operation and requires only three external components for minimal board space.

Suppliers

Company
Product
Description
Supplier Links
TPS62228 1.875-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 - TPS62228DDCT - Texas Instruments
Dallas, TX, United States
TPS62228 1.875-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23
TPS62228DDCT
TPS62228 1.875-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62228DDCT
1.875-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

1.875-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-17453-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-17453-2-ND
Voltage Regulators - DC DC Switching Regulators 296-17453-2-ND
Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62228DDCT - 1112363-TPS62228DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62228DDCT
1112363-TPS62228DDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62228DDCT 1112363-TPS62228DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1112363-TPS62228DDCT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.875V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112363-TPS62228DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.875V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS62228DDCT - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.4A, 1850kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 0.4A, 1850kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62228DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62228DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62228DDCT
IC REG BUCK 1.875V 400MA SOT23-5

IC REG BUCK 1.875V 400MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62228DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62228DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62228DDCT
IC REG BUCK 1.875V 400MA SOT23

IC REG BUCK 1.875V 400MA SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62228DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62228DDCT
Voltage Regulators - DC DC Switching Regulators TPS62228DDCT
Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62228DDCT 296-17453-2-ND 1112363-TPS62228DDCT TPS62228DDCT TPS62228DDCT TPS62228DDCT TPS62228DDCT
Product Name TPS62228 1.875-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62228DDCT PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Other; TSOP5/6 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.88 volts 1.88 volts 1.88 volts 1.88 volts 1.88 to ? volts
Unlock Full Specs
to access all available technical data