The TPS62420 is a dual synchronous step-down DC-DC converter with two independent output rails, providing 600 mA and 1000 mA output currents, designed for battery-powered portable applications. It operates from an input voltage range of 2.5 V to 6 V at a fixed switching frequency of 2.25 MHz and supports adjustable output voltages from 0.6 V to the input voltage. The device features power-save mode for high efficiency at light loads, 180° out-of-phase operation, and a pin-selectable output voltage option. It includes an optional EasyScale™ one-pin serial interface for dynamic voltage scaling. Packaged in a 10-pin VSON (3 mm × 3 mm) leadless package, it operates over a free-air temperature range of -40°C to 85°C and has a typical quiescent current of 32 μA for both converters. Output voltage accuracy in PWM mode is ±1%.
Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 600mA, 1A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 600mA, 1A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 600mA, 1A 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 089530-TPS62420DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 600mA, 1A
Family Name: TPS62420
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): MAX1970EEE+; MAX8667ETEFP+; MAX1970EEE+T;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Portable Devices, Power Management, Audio
IC REG BUCK ADJ 0.6A/1A DL 10SON
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 600mA, 1A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 0.6A/1A DL 10SON
IC REG BUCK ADJ 0.6A/1A DL 10SON
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62420DRCR | 296-25650-1-ND | 089530-TPS62420DRCR | TPS62420DRCR | TPS62420DRCR | TPS62420DRCR | TPS62420DRCR |
| Product Name | TPS62420 Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62420DRCR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 0.6000 to 6 volts | 0.6000 to 6 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 6 volts | 0.6000 volts |