Texas Instruments TPS62110 Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 TPS62110RSARG4

Description
Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85
Request a Quote Datasheet
Description
Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62110 Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 - TPS62110RSARG4 - Texas Instruments
Dallas, TX, United States
TPS62110 Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16
TPS62110RSARG4
TPS62110 Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 TPS62110RSARG4
Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85

Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-35991-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35991-2-ND
Voltage Regulators - DC DC Switching Regulators 296-35991-2-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.5A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.5A 16-VQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62110RSARG4 - 1272851-TPS62110RSARG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62110RSARG4
1272851-TPS62110RSARG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62110RSARG4 1272851-TPS62110RSARG4
Manufacturer: Texas Instruments Win Source Part Number: 1272851-TPS62110RSAR G4 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 16V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: TPS62110 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.2V Switching Frequency: 1MHz Voltage - Input (Minimum): 3.1V Voltage - Input (Maximum): 17V

Manufacturer: Texas Instruments
Win Source Part Number: 1272851-TPS62110RSARG4
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 16V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: TPS62110
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.2V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 3.1V
Voltage - Input (Maximum): 17V

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62110RSARG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62110RSARG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62110RSARG4
IC REG BUCK ADJ 1.5A 16QFN

IC REG BUCK ADJ 1.5A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62110RSARG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62110RSARG4
Voltage Regulators - DC DC Switching Regulators TPS62110RSARG4
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.5A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.5A 16-VQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62110RSARG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62110RSARG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62110RSARG4
IC REG BUCK ADJ 1.5A 16QFN

IC REG BUCK ADJ 1.5A 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62110RSARG4 296-35991-2-ND 1272851-TPS62110RSARG4 TPS62110RSARG4 TPS62110RSARG4 TPS62110RSARG4
Product Name TPS62110 Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62110RSARG4 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; QFN Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 to 16 volts 1.2 to 16 volts 16 volts 1.2 to 16 volts 1.2 volts
Unlock Full Specs
to access all available technical data