Texas Instruments TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62261DRVR

Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62261 is a 2.25-MHz synchronous step-down DC/DC converter with a fixed 1.8-V output voltage and up to 600-mA output current, designed for battery-powered applications such as mobile phones. It operates from a 2-V to 6-V input voltage range and features power save mode for high efficiency at light loads. The device is available in a 6-pin 2-mm × 2-mm × 0.8-mm WSON package and operates over a temperature range of -40°C to 85°C. It supports 100% duty cycle for low dropout and includes voltage positioning at light loads.

Datasheet Summary
Powered by GS/AI

The TPS62261 is a 2.25-MHz synchronous step-down DC/DC converter with a fixed 1.8-V output voltage and up to 600-mA output current, designed for battery-powered applications such as mobile phones. It operates from a 2-V to 6-V input voltage range and features power save mode for high efficiency at light loads. The device is available in a 6-pin 2-mm × 2-mm × 0.8-mm WSON package and operates over a temperature range of -40°C to 85°C. It supports 100% duty cycle for low dropout and includes voltage positioning at light loads.

Suppliers

Company
Product
Description
Supplier Links
TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62261DRVR - Texas Instruments
Dallas, TX, United States
TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62261DRVR
TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62261DRVR
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62261DRVRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62261DRVRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62261DRVRTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62261DRVRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62261DRVRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62261DRVRCT-ND
IC REG BUCK 1.8V 600MA 6WSON

IC REG BUCK 1.8V 600MA 6WSON

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62261DRVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62261DRVRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62261DRVRDKR-ND
IC REG BUCK 1.8V 600MA 6WSON

IC REG BUCK 1.8V 600MA 6WSON

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62261DRVR - 083879-TPS62261DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62261DRVR
083879-TPS62261DRVR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62261DRVR 083879-TPS62261DRVR
Manufacturer: Texas Instruments Win Source Part Number: 083879-TPS62261DRVR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083879-TPS62261DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62261DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62261DRVR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62261DRVR
IC REG BUCK 1.8V 600MA 6SON

IC REG BUCK 1.8V 600MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62261DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62261DRVR
Voltage Regulators - DC DC Switching Regulators TPS62261DRVR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62261DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62261DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62261DRVR
IC REG BUCK 1.8V 600MA 6WSON

IC REG BUCK 1.8V 600MA 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62261DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62261DRVR
Voltage Regulators - DC DC Switching Regulators TPS62261DRVR
IC REG BUCK 1.8V 600MA 6SON

IC REG BUCK 1.8V 600MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62261DRVR 296-TPS62261DRVRTR-ND 083879-TPS62261DRVR TPS62261DRVR TPS62261DRVR TPS62261DRVR TPS62261DRVR
Product Name TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62261DRVR PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data